Microchip Technology, Inc. Microcontrollers PIC16CE623-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16CE623-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 4 MHz and features 512 bytes of one-time programmable (OTP) memory organized as 896 words of 14 bits each. The device is housed in an 18-pin SOIC package, making it suitable for compact designs. The microcontroller supports various I/O configurations and is compatible with MPLAB ICE 2000 for emulation and debugging purposes. Its low-voltage operation range is from 2.0V to 5.5V, allowing flexibility in power supply options. This microcontroller is ideal for applications requiring efficient processing with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16CE623-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 4 MHz and features 512 bytes of one-time programmable (OTP) memory organized as 896 words of 14 bits each. The device is housed in an 18-pin SOIC package, making it suitable for compact designs. The microcontroller supports various I/O configurations and is compatible with MPLAB ICE 2000 for emulation and debugging purposes. Its low-voltage operation range is from 2.0V to 5.5V, allowing flexibility in power supply options. This microcontroller is ideal for applications requiring efficient processing with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16CE623-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16CE623-04E/SO-ND
Microcontrollers PIC16CE623-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16CE623-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16CE623-04E/SO
Embedded - Microcontrollers PIC16CE623-04E/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16CE623-04E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16CE623-04E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16CE623-04E/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16CE623-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16CE623-04E/SO
Microcontrollers PIC16CE623-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16CE623-04E/SO-ND PIC16CE623-04E/SO PIC16CE623-04E/SO PIC16CE623-04E/SO
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.0960 KB 96 KB 0.0960 KB
ROM 0.8960 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers