Microchip Technology, Inc. PIC16F1517

Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 W/E Cycles) Internal 16MHz oscillator MI2C, SPI, EUSART w/auto baud Two CCP (Capture Compare PWM) Module 28 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug PIC16LF1517 (1.8V – 3.6V) PIC16F1517 (2.3V – 5.5V)
Datasheet
Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 W/E Cycles) Internal 16MHz oscillator MI2C, SPI, EUSART w/auto baud Two CCP (Capture Compare PWM) Module 28 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug PIC16LF1517 (1.8V – 3.6V) PIC16F1517 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1517 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 W/E Cycles) Internal 16MHz oscillator MI2C, SPI, EUSART w/auto baud Two CCP (Capture Compare PWM) Module 28 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug PIC16LF1517 (1.8V – 3.6V) PIC16F1517 (2.3V – 5.5V)

Debug Support
• Integrated debug support on Device. No Debug Header is required
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Data Flash block in lower 128 bytes of Program Memory(100,000 W/E Cycles)
    • Internal 16MHz oscillator
    • MI2C, SPI, EUSART w/auto baud
    • Two CCP (Capture Compare PWM) Module
    • 28 Channel 10-bit ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Two 8-bit Timers (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Programmable Ultra Low-Power Brown-Out Reset (ULPBOR)
    • In Circuit Serial Programming (ICSP)
    • On Board In-Circuit Debug
    • PIC16LF1517 (1.8V – 3.6V)
    • PIC16F1517 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1517
Bits Other; 10-bit
Number 28
RAM 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers