Microchip Technology, Inc. PIC16CE624

Description
This powerful (133 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C624 features 2 Comparators, a programmable voltage reference and 128 bytes of EEPROM data memory for storing non-volatile information that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F627A Additional Features Programmable VREF 128 bytes of EEPROM data memory Max. Speed: 20MHz
Datasheet
Description
This powerful (133 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C624 features 2 Comparators, a programmable voltage reference and 128 bytes of EEPROM data memory for storing non-volatile information that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F627A Additional Features Programmable VREF 128 bytes of EEPROM data memory Max. Speed: 20MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16CE624 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (133 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C624 features 2 Comparators, a programmable voltage reference and 128 bytes of EEPROM data memory for storing non-volatile information that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F627A Additional Features Programmable VREF 128 bytes of EEPROM data memory Max. Speed: 20MHz

This powerful (133 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C624 features 2 Comparators, a programmable voltage reference and 128 bytes of EEPROM data memory for storing non-volatile information that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F627A

Additional Features
Programmable VREF
128 bytes of EEPROM data memory
Max. Speed: 20MHz

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16CE624
Bits 8 Bit
Number 1
RAM 0.0960 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details