Microchip Technology, Inc. PIC16CR56A

Description
Device Overview Please consider this device PIC16F610 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet
Description
Device Overview Please consider this device PIC16F610 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16CR56A - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Please consider this device PIC16F610 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 25 Timers 1 x 8-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 5.5 Pin Count 18

Device Overview


Please consider this device PIC16F610


Parametrics
Name
Value
Program Memory Type
ROM
Program Memory Size (KB)
1.5
CPU Speed (MIPS/DMIPS)
5
SRAM (B)
25
Timers
1 x 8-bit
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2.5 to 5.5
Pin Count
18

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16CR56A
Bits 8 Bit
Number 1
RAM 0.0250 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers