Microchip Technology, Inc. PIC16F1454

Description
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 1x 8-bit Timer (TMR0) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)
Datasheet
Description
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 1x 8-bit Timer (TMR0) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1454 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 48MHz Oscillator Universal Serial Bus 2.0 Module with clock recovery from USB host MI2C / SPI Module Enhanced Addressable USART Module 25mA Source/Sink current I/O 1x 8-bit Timer (TMR0) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) PIC16F145x (1.8V – 5.5V)

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal 48MHz Oscillator
    • Universal Serial Bus 2.0 Module with clock recovery from USB host
    • MI2C / SPI Module
    • Enhanced Addressable USART Module
    • 25mA Source/Sink current I/O
    • 1x 8-bit Timer (TMR0)
    • 1x 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • In-Circuit Debug using a Debug Header
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
    • PIC16F145x (1.8V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1454
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers