Microchip Technology, Inc. PIC16F1507

Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 12 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 12 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1507 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 12 Channel 10-bit ADC with Voltage Reference 25mA Source/Sink current I/O 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) In-Circuit Debug using a Debug Header Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

Debug Support
• External debug header (AC244051/AC244052) is needed for debug support
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal 16MHz oscillator
    • 4x Standalone PWM
    • Complementary Waveform Generator (CWG)
    • Numerically Controlled Oscillator (NCO)
    • 2x Configurable Logic Cell (CLC)
    • Integrated Temperature Indicator
    • 12 Channel 10-bit ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • In-Circuit Debug using a Debug Header
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1507
Features PWM
Bits Other; 10-bit
Number 12
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details