PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) EPROM, UV 68-CLCC (24.13x24.13)
PIC PIC® 16C Microcontroller IC 8-Bit 8MHz 7KB (4K x 14) EPROM, UV 68-CLCC (24.13x24.13)
IC MCU 8BIT 7KB EPROM/UV 68CLCC
IC MCU 8BIT 7KB EPROM/UV 68CLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C924/CL-ND | PIC16C924/CL | PIC16C924/CL | PIC16C924/CL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1760 KB | 0.1760 KB | 176 KB | |
| ROM | 7 KB |