Microchip Technology, Inc. PIC16CR620A

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16CR620A features 2 Comparators and a programmable voltage reference that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F818
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16CR620A features 2 Comparators and a programmable voltage reference that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F818
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16CR620A features 2 Comparators and a programmable voltage reference that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F818

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16CR620A features 2 Comparators and a programmable voltage reference that make it ideal for entry level applications in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F818

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16CR620A
Bits 8 Bit
Number 1
RAM 0.0960 KB
ROM 0.8750 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers