Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
PIC16F13125-E/SL -- MICROCONTROLLERS
Microchip Technology, Inc.
Microcontrollers
PIC16F13125-E/SL
Description
IC MCU 8BIT 14KB FLASH 14SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC MCU 8BIT 14KB FLASH 14SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F13125-E/SL-ND
Microcontrollers
150-PIC16F13125-E/SL-ND
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
150-PIC16F13125-E/SL-ND
Product Name
Microcontrollers
Data Bus
8 Bit
Clock Speed
32 MHz
Bits
8 Bit; Other; A/D 16x10b SAR; D/A 1x8b
RAM
1 KB
ROM
14 KB
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Application Specific Microcontrollers
AN2135SC
Specs
RAM
8 KB
ROM Type
ROMLess
Supply Voltage
3 to 3.6 volts
View Details
4
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC847BCPZ8-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
1806976P
Specs
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details
Texas Instruments
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9IMT7/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7
suppliers