Microchip Technology, Inc. Embedded - Microcontrollers PIC16CE625T-30/SO

Description
IC MCU 8BIT 3.5KB OTP 18SOIC
Description
IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16CE625T-30/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 30 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. This microcontroller is ideal for applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16CE625T-30/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 30 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is compatible with MPLAB ICE 2000 for emulation and debugging, providing engineers with a robust tool for development. This microcontroller is ideal for applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC16CE625T-30/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16CE625T-30/SO
Embedded - Microcontrollers PIC16CE625T-30/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16CE625T-30/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16CE625T-30/SO
Microcontrollers PIC16CE625T-30/SO
PIC PIC® 16C Microcontroller IC 8-Bit 30MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 30MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16CE625T-30/SO PIC16CE625T-30/SO
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 30 MHz
RAM 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details