Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1508T-E/ML PIC16F1508T-E/ML

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084940-PIC16F1508T- E/ML Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): PIC16F1508T-E/MLPIC1 6F1508T-EML; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084940-PIC16F1508T- E/ML Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): PIC16F1508T-E/MLPIC1 6F1508T-EML; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1508T-E/ML - 1084940-PIC16F1508T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1508T-E/ML
1084940-PIC16F1508T-E/ML
Embedded - Embedded - Microcontrollers - PIC16F1508T-E/ML 1084940-PIC16F1508T-E/ML
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084940-PIC16F1508T- E/ML Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): PIC16F1508T-E/MLPIC1 6F1508T-EML; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084940-PIC16F1508T-E/ML
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): PIC16F1508T-E/MLPIC16F1508T-EML;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now
Embedded Microcontroller MCU - 685-PIC16F1508T-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-PIC16F1508T-E/ML
Embedded Microcontroller MCU 685-PIC16F1508T-E/ML
Product overview: PIC16F1508T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1508T-E/ML can be used for catalog matching and distributor lookup.

Product overview: PIC16F1508T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1508T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1084940-PIC16F1508T-E/ML 685-PIC16F1508T-E/ML
Product Name Embedded - Embedded - Microcontrollers - PIC16F1508T-E/ML Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers