Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
IC REG LINEAR 1.5V 800MA TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
IC REG LINEAR 1.5V 800MA TO220-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38841T-1.5-ND | LP38841T-1.5 | LP38841T-1.5 | LP38841T-1.5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection | Enable |