1.2V Fixed LDO Regulator, 800mA, TO-220, 75mV Dropout Product overview: LP38841T-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 800mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 800mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841T-1.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877922-LP38841T-1.2
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Family Name: LP38841
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
IC REG LINEAR 1.2V 800MA TO220-5
IC REG LINEAR 1.2V 800MA TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP38841T-1.2 | 877922-LP38841T-1.2 | LP38841T-1.2-ND | LP38841T-1.2 | LP38841T-1.2 | LP38841T-1.2 |
| Product Name | 1.2V 800mA TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38841T-1.2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| Dropout Voltage | 0.0750 volts | 0.2100 volts |