The LP38842S-1.5/NOPB is a 1.5A ultra low dropout linear regulator in a 5-lead DDPAK/TO-263 package, designed for applications requiring stable regulation from low input voltages with ceramic output capacitors. It delivers a fixed 1.5V output with 1.5% initial accuracy and a typical dropout voltage of 115mV at 1.5A load current. The device operates with a quiescent current of 30mA at full load and 30nA in shutdown, and maintains regulation from a −40°C to +125°C junction temperature range. The package features a thermal pad at ground potential that must be connected to the circuit ground. It supports input voltages as low as a few hundred millivolts above the output, with a separate bias supply between 4.5V and 5.5V. Built-in protection includes thermal shutdown and current limiting.
1.5A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
LDO Voltage Regulators 1.5A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
IC REG LINEAR 1.5V 1.5A DDPAK
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38842S-1.5/NOPB | LP38842S-1.5/NOPB-ND | LP38842S-1.5/NOPB | LP38842S-1.5/NOPB | LP38842S-1.5/NOPB |
| Product Name | LP38842 1.5A Ultra Low Dropout Linear Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
| Output Voltage | 0.8000 to 1.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |