The LP3882EMRX-1.2/NOPB is a 1.5A ultra low dropout linear regulator in an 8-pin SO PowerPad package, designed for applications requiring fast transient response and low quiescent current. It operates with a junction temperature range of -40°C to +125°C, features a typical dropout voltage of 110mV at 1.5A, and requires a minimum of 4.7µF input and output capacitance for stability. The device includes over-temperature and over-current protection, and operates with an input bias voltage of 4.5V to 6V. Output voltage is fixed at 1.2V with 1.5% accuracy at 25°C.
1.5A Fast-Response Ultra Low Dropout Linear Regulators 8-SO PowerPAD -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
IC REG LIN 1.2V 1.5A 8SO PWRPAD
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
LDO Voltage Regulators 1.5A Fast-Response Ultra Low Dropout Linear Regulators 8-SO PowerPAD -40 to 125
IC REG LIN 1.2V 1.5A 8SO PWRPAD
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3882EMRX-1.2/NOPB | LP3882EMRX-1.2/NOPB-ND | LP3882EMRX-1.2/NOPB | LP3882EMRX-1.2/NOPB | LP3882EMRX-1.2/NOPB | LP3882EMRX-1.2/NOPB |
| Product Name | LP3882 1.5A Fast-Response Ultra Low Dropout Linear Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 1.31 to 5.5 volts | 5.5 volts | ? to 5.5 volts |