Manufacturer: Texas Instruments
Win Source Part Number: 206513-LP3883ET-1.2
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Family Name: LP3883
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.42V @ 3A
Operating Supply Current: 30μA to 8mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): G973-120ADJF11U; MCP1827S1202E/AT; MIC69301-1.2WR-TR; RP108J121B-T1-FE ;
Introduction Date: November 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG LDO 1.2V 3A TO220-5 / LDO Regulator Pos 1.2V 3A 5-Pin(5+Tab) TO-220 Rail Product overview: LP3883ET-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3883ET-1.2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 206513-LP3883ET-1.2 | 699-LP3883ET-1.2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3883ET-1.2 | 1.2V 3A TO220 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | TO-220; Other; TO-220-5 | Other; Tube/Rail |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |