Texas Instruments 0.8 V 1.8V 0.2V LDO Voltage Regulator IC LP38851MR-ADJ

Description
0.8 V-1.8V ADJUSTABLE POSITIVE LDO REGULATOR, 0.2V DROPOUT, PDSO8, 0.05 INCH PITCH, PLASTIC, SOP-8 Product overview: LP38851MR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8 V, 1.8V, 0.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8 V, 1.8V, 0.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38851MR-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.8 V-1.8V ADJUSTABLE POSITIVE LDO REGULATOR, 0.2V DROPOUT, PDSO8, 0.05 INCH PITCH, PLASTIC, SOP-8 Product overview: LP38851MR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8 V, 1.8V, 0.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8 V, 1.8V, 0.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38851MR-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8 V 1.8V 0.2V LDO Voltage Regulator IC
699-LP38851MR-ADJ
0.8 V 1.8V 0.2V LDO Voltage Regulator IC 699-LP38851MR-ADJ
0.8 V-1.8V ADJUSTABLE POSITIVE LDO REGULATOR, 0.2V DROPOUT, PDSO8, 0.05 INCH PITCH, PLASTIC, SOP-8 Product overview: LP38851MR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8 V, 1.8V, 0.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8 V, 1.8V, 0.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38851MR-ADJ can be used for catalog matching and distributor lookup.

0.8 V-1.8V ADJUSTABLE POSITIVE LDO REGULATOR, 0.2V DROPOUT, PDSO8, 0.05 INCH PITCH, PLASTIC, SOP-8 Product overview: LP38851MR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8 V, 1.8V, 0.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8 V, 1.8V, 0.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38851MR-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38851MR-ADJ - 082957-LP38851MR-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38851MR-ADJ
082957-LP38851MR-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP38851MR-ADJ 082957-LP38851MR-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082957-LP38851MR-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.115V @ 800mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 800mA Output Voltage: 0.8 V to 1.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.2V @ 800mA Operating Supply Current: 300μA to 9mA PSRR: 72dB to 61dB (120Hz to 1kHz) Maximum Output Voltage: 1.8V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082957-LP38851MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.115V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 800mA
Output Voltage: 0.8 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 800mA
Operating Supply Current: 300μA to 9mA
PSRR: 72dB to 61dB (120Hz to 1kHz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP38851MR-ADJ 082957-LP38851MR-ADJ
Product Name 0.8 V 1.8V 0.2V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38851MR-ADJ
Package Type Other; SOP Other; 8-SO PowerPad
IOUT 0.8000 amps 0.8000 amps
Dropout Voltage 0.1150 volts 0.2000 volts
IQ 0.0100 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data