Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
0.8V LDO Regulator, 800mA, TO-263, 5.5V In, 1.5% Acc Product overview: LP38841S-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-0.8 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877921-LP38841S-0.8
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
Package: Tube
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP38841
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 0.8V 800MA DDPAK
IC REG LINEAR 0.8V 800MA DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38841S-0.8-ND | 776-LP38841S-0.8 | 877921-LP38841S-0.8 | LP38841S-0.8 | LP38841S-0.8 | LP38841S-0.8 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.8V 800mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38841S-0.8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Enable |