The LP38842-ADJ is a 1.5A adjustable ultra low dropout linear regulator designed for low input voltage applications, maintaining regulation with dropout voltage as low as 115mV at 1.5A. It operates from an input voltage as low as a few hundred millivolts above the output and requires an external 4.5V to 5.5V bias supply. The output voltage is adjustable from 0.56V to 1.5V using external resistors, with a typical quiescent current of 30mA at full load and 30nA in shutdown. The device is housed in an 8-lead SO PowerPAD package with a junction temperature range of -40°C to +125°C and includes overtemperature and overcurrent protection.
1.5A Fast-Response Ultra Low Dropout Adjustable Linear Regulators 8-SO PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1056562-LP38842MRX-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.56V
Dropout Voltage-Max: 0.115V @ 1.5A
Operating Supply Current: 30μA to 40mA
PSRR: 58dB to 80dB (120Hz to 1kHz)
Maximum Output Voltage: 1.5V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SO PowerPad
1.5-A, low-VIN (0.675-V), adjustable ultra-low-dropout voltage regulator with enable 8-SO PowerPAD Product overview: LP38842MRX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38842MRX-ADJ/N
IC REG LIN POS ADJ 1.5A 8SO
LDO Voltage Regulators 1.5A Fast-Response Ultra Low Dropout Adjustable Linear Regulators 8-SO PowerPAD
IC REG LIN POS ADJ 1.5A 8SO
IC REG LIN POS ADJ 1.5A 8SO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38842MRX-ADJ/NOPB | 1056562-LP38842MRX-ADJ/NOPB | 296-38180-2-ND | 776-LP38842MRX-ADJ/NOPB | LP38842MRX-ADJ/NOPB | LP38842MRX-ADJ/NOPB | LP38842MRX-ADJ/NOPB | 815-LP38842MRX-ADJ/NOPB |
| Product Name | LP38842-ADJ 1.5A Fast-Response Ultra Low Dropout Adjustable Linear Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38842MRX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 1.5A 8SO |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 0.6750 to 5.5 volts | 5.5 volts | 5.5 volts |