Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3883ES-1.8 LP3883ES-1.8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203554-LP3883ES-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203554-LP3883ES-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3883ES-1.8 - 1203554-LP3883ES-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3883ES-1.8
1203554-LP3883ES-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3883ES-1.8 1203554-LP3883ES-1.8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203554-LP3883ES-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203554-LP3883ES-1.8
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 3A LDO Voltage Regulator IC
699-LP3883ES-1.8
Low-Power 3A LDO Voltage Regulator IC 699-LP3883ES-1.8
3A Fast-Response Ultra Low Dropout Linear Regulators Product overview: LP3883ES-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3883ES-1.8 can be used for catalog matching and distributor lookup.

3A Fast-Response Ultra Low Dropout Linear Regulators Product overview: LP3883ES-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3883ES-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1203554-LP3883ES-1.8 699-LP3883ES-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3883ES-1.8 Low-Power 3A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details
7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details