Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
IC REG LIN 1.2V 1.5A 8SO PWRPAD
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
IC REG LIN 1.2V 1.5A 8SO PWRPAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3882EMRX-1.2-ND | LP3882EMRX-1.2 | LP3882EMRX-1.2 | LP3882EMRX-1.2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable |