Texas Instruments LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-0.8/NOPB

Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38841S-0.8/NOPB is a 0.8A ultra low dropout linear regulator in a 5-lead DDPAK/TO-263 package, designed to operate with ceramic output capacitors and maintain regulation at input voltages as low as a few hundred millivolts above the output. It features a typical dropout voltage of 75mV at 0.8A load current, a quiescent current of 30mA at full load, and a shutdown current of 30nA. The device provides a fixed output voltage of 0.8V with 1.5% initial output accuracy and includes overtemperature and overcurrent protection. It operates over a junction temperature range of -40°C to +125°C and is RoHS exempt with a Level-3 MSL rating.

Datasheet Summary
Powered by GS/AI

The LP38841S-0.8/NOPB is a 0.8A ultra low dropout linear regulator in a 5-lead DDPAK/TO-263 package, designed to operate with ceramic output capacitors and maintain regulation at input voltages as low as a few hundred millivolts above the output. It features a typical dropout voltage of 75mV at 0.8A load current, a quiescent current of 30mA at full load, and a shutdown current of 30nA. The device provides a fixed output voltage of 0.8V with 1.5% initial output accuracy and includes overtemperature and overcurrent protection. It operates over a junction temperature range of -40°C to +125°C and is RoHS exempt with a Level-3 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LP38841 0.8A Ultra Low Dropout Linear Regulators - LP38841S-0.8/NOPB - Texas Instruments
Dallas, TX, United States
LP38841 0.8A Ultra Low Dropout Linear Regulators
LP38841S-0.8/NOPB
LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-0.8/NOPB
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-0.8/NOPB - 779785-LP38841S-0.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-0.8/NOPB
779785-LP38841S-0.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-0.8/NOPB 779785-LP38841S-0.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779785-LP38841S-0.8/ NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: LP38841 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 30μA ~ 40mA PSRR: 80dB ~ 65dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.21V @ 800mA Alternative Parts (Cross-Reference): AP7365-08YG-13; MCP1827T0802E/ET; MCP18270802E/ET; MCP1827S0802E/ET; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779785-LP38841S-0.8/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 800mA
Family Name: LP38841
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA ~ 40mA
PSRR: 80dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.21V @ 800mA
Alternative Parts (Cross-Reference): AP7365-08YG-13; MCP1827T0802E/ET; MCP18270802E/ET; MCP1827S0802E/ET;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 0.8V 0.8A LDO Voltage Regulator IC
776-LP38841S-0.8/NOPB
SMD 0.8V 0.8A LDO Voltage Regulator IC 776-LP38841S-0.8/NOPB
LDO Voltage Regulator, 0.8V, 0.8A, TO-263-6, Surface Mount Product overview: LP38841S-0.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 0.8V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.8V, 0.8A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-0.8/NOP B can be used for catalog matching and distributor lookup.

LDO Voltage Regulator, 0.8V, 0.8A, TO-263-6, Surface Mount Product overview: LP38841S-0.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 0.8V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.8V, 0.8A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-0.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39806-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39806-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39806-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38841S-0.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38841S-0.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38841S-0.8/NOPB
IC REG LINEAR 0.8V 800MA DDPAK

IC REG LINEAR 0.8V 800MA DDPAK

Supplier's Site
Voltage Regulators - Linear - LP38841S-0.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-0.8/NOPB
Voltage Regulators - Linear LP38841S-0.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38841S-0.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-0.8/NOPB
Voltage Regulators - Linear LP38841S-0.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38841S-0.8/NOPB
LDO Voltage Regulators LP38841S-0.8/NOPB
LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38841S-0.8/NOPB 779785-LP38841S-0.8/NOPB 776-LP38841S-0.8/NOPB 296-39806-5-ND LP38841S-0.8/NOPB LP38841S-0.8/NOPB LP38841S-0.8/NOPB
Product Name LP38841 0.8A Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38841S-0.8/NOPB SMD 0.8V 0.8A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 0.8000 to 1.5 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details