The LP3882ES-1.2/NOPB is a 1.5A fast-response ultra low dropout linear regulator in a 5-pin DDPAK/TO-263 package, designed for applications requiring stable low-voltage supply with minimal input-to-output differential. It operates with a junction temperature range of -40°C to +125°C and features a typical dropout voltage of 110mV at 1.5A load, a quiescent current of 3mA at full load, and a shutdown current of 60nA. The device provides 1.5% output voltage accuracy at 25°C and includes overtemperature and overcurrent protection. A minimum of 4.7µF input and output capacitance is required for stability. The output voltage is fixed at 1.2V.
1.5A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056537-LP3882ES-1.2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.32V @ 1.5A
Operating Supply Current: 30μA to 8mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
1.2V 1.5A LDO Regulator, TO-263, 5.5V In, 125°C Product overview: LP3882ES-1.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3882ES-1.2/NOP
LDO Voltage Regulators High Performance Dual-Rail LDO
IC REG LINEAR 1.2V 1.5A DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
IC REG LINEAR 1.2V 1.5A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3882ES-1.2/NOPB | 1056537-LP3882ES-1.2/NOPB | LP3882ES-1.2/NOPB-ND | 776-LP3882ES-1.2/NOPB | LP3882ES-1.2/NOPB | LP3882ES-1.2/NOPB | LP3882ES-1.2/NOPB | LP3882ES-1.2/NOPB |
| Product Name | LP3882 1.5A Fast-Response Ultra Low Dropout Linear Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3882ES-1.2/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.5A 5.5V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SO PowerPAD | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 1.31 to 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |