Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP3882ESX-1.8 LP3882ESX-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1056541-LP3882ESX-1. 8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.27V @ 1.5A Operating Supply Current: 30μA to 8mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1056541-LP3882ESX-1. 8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.27V @ 1.5A Operating Supply Current: 30μA to 8mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3882ESX-1.8 - 1056541-LP3882ESX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3882ESX-1.8
1056541-LP3882ESX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3882ESX-1.8 1056541-LP3882ESX-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1056541-LP3882ESX-1. 8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.27V @ 1.5A Operating Supply Current: 30μA to 8mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056541-LP3882ESX-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.27V @ 1.5A
Operating Supply Current: 30μA to 8mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A LDO Voltage Regulator IC
699-LP3882ESX-1.8
1.8V 1.5A LDO Voltage Regulator IC 699-LP3882ESX-1.8
IC REG LIN 1.8V 1.5A DDPAK/TO263 Product overview: LP3882ESX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3882ESX-1.8 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 1.5A DDPAK/TO263 Product overview: LP3882ESX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3882ESX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3882ESX-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3882ESX-1.8
Voltage Regulators - Linear LP3882ESX-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now
PMIC - Voltage Regulators - Linear - LP3882ESX-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3882ESX-1.8
PMIC - Voltage Regulators - Linear LP3882ESX-1.8
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1056541-LP3882ESX-1.8 699-LP3882ESX-1.8 LP3882ESX-1.8 LP3882ESX-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3882ESX-1.8 1.8V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data