LDO Regulator 0.8V 800mA Fixed Output Surface Mount Product overview: LP38841SX-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 0.8V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.8V, 800mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38841SX-0.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.8V 800MA DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP38841SX-0.8 | LP38841SX-0.8 | LP38841SX-0.8 |
| Product Name | SMD 0.8V 800mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 0.8000 volts | 0.8000 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| IQ | 3.00E-5 amps | 3.00E-5 amps |