Texas Instruments LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-1.5/NOPB

Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38841 0.8A Ultra Low Dropout Linear Regulators - LP38841S-1.5/NOPB - Texas Instruments
Dallas, TX, United States
LP38841 0.8A Ultra Low Dropout Linear Regulators
LP38841S-1.5/NOPB
LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-1.5/NOPB
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 800MA Voltage Regulator IC
776-LP38841S-1.5/NOPB
1.5V 800MA Voltage Regulator IC 776-LP38841S-1.5/NOPB
IC REG LIN 1.5V 800MA DDPAK Product overview: LP38841S-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-1.5/NOP B can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V 800MA DDPAK Product overview: LP38841S-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-1.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.5/NOPB - 135164-LP38841S-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.5/NOPB
135164-LP38841S-1.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.5/NOPB 135164-LP38841S-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135164-LP38841S-1.5/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.075V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.21V @ 800mA Operating Supply Current: 30μA to 40mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 135164-LP38841S-1.5/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.21V @ 800mA
Operating Supply Current: 30μA to 40mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38841S-1.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38841S-1.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38841S-1.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38841S-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-1.5/NOPB
Voltage Regulators - Linear LP38841S-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38841S-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-1.5/NOPB
Voltage Regulators - Linear LP38841S-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38841S-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38841S-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38841S-1.5/NOPB
IC REG LINEAR 1.5V 800MA DDPAK

IC REG LINEAR 1.5V 800MA DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38841S-1.5/NOPB
LDO Voltage Regulators LP38841S-1.5/NOPB
LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP38841S-1.5/NOPB 776-LP38841S-1.5/NOPB 135164-LP38841S-1.5/NOPB LP38841S-1.5/NOPB-ND LP38841S-1.5/NOPB LP38841S-1.5/NOPB LP38841S-1.5/NOPB
Product Name LP38841 0.8A Ultra Low Dropout Linear Regulators 1.5V 800MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 0.8000 to 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details