Texas Instruments LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841T-1.2/LF03

Description
0.8A Ultra Low Dropout Linear Regulators 5-TO-220
Request a Quote
Description
0.8A Ultra Low Dropout Linear Regulators 5-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38841T-1.2/LF03 is a 0.8A ultra low dropout linear regulator in a 5-lead TO-220 package, designed for low input voltage applications with a fixed 1.2V output. It operates with an input voltage range of 0.8V to 1.5V above the output, maintains regulation with minimal dropout voltage of 75mV at full load, and features a quiescent current of 30mA at full load and 30nA in shutdown. The device includes overtemperature and overcurrent protection, and operates from −40°C to +125°C junction temperature. The TO-220 package has a thermal resistance of 65°C/W without a heatsink. It is stable with ceramic output capacitors and supports bias voltage input for low VIN operation.

Datasheet Summary
Powered by GS/AI

The LP38841T-1.2/LF03 is a 0.8A ultra low dropout linear regulator in a 5-lead TO-220 package, designed for low input voltage applications with a fixed 1.2V output. It operates with an input voltage range of 0.8V to 1.5V above the output, maintains regulation with minimal dropout voltage of 75mV at full load, and features a quiescent current of 30mA at full load and 30nA in shutdown. The device includes overtemperature and overcurrent protection, and operates from −40°C to +125°C junction temperature. The TO-220 package has a thermal resistance of 65°C/W without a heatsink. It is stable with ceramic output capacitors and supports bias voltage input for low VIN operation.

Suppliers

Company
Product
Description
Supplier Links
LP38841 0.8A Ultra Low Dropout Linear Regulators - LP38841T-1.2/LF03 - Texas Instruments
Dallas, TX, United States
LP38841 0.8A Ultra Low Dropout Linear Regulators
LP38841T-1.2/LF03
LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841T-1.2/LF03
0.8A Ultra Low Dropout Linear Regulators 5-TO-220

0.8A Ultra Low Dropout Linear Regulators 5-TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38841T-1.2/LF03 - 1056559-LP38841T-1.2/LF03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38841T-1.2/LF03
1056559-LP38841T-1.2/LF03
PMIC - PMIC - Voltage Regulators - Linear - LP38841T-1.2/LF03 1056559-LP38841T-1.2/LF03
Manufacturer: Texas Instruments Win Source Part Number: 1056559-LP38841T-1.2 /LF03 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.21V @ 800mA Operating Supply Current: 30μA to 40mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056559-LP38841T-1.2/LF03
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.21V @ 800mA
Operating Supply Current: 30μA to 40mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38841T-1.2/LF03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38841T-1.2/LF03-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38841T-1.2/LF03-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5

Buy Now Datasheet
Singapore, Singapore
Low-Power TO-220 Voltage Regulator IC
776-LP38841T-1.2/LF03
Low-Power TO-220 Voltage Regulator IC 776-LP38841T-1.2/LF03
800-mA, low-VIN (0.875-V), ultra-low-dropout voltage regulator with enable 5-TO-220 Product overview: LP38841T-1.2/LF03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841T-1.2/LF0 3 can be used for catalog matching and distributor lookup.

800-mA, low-VIN (0.875-V), ultra-low-dropout voltage regulator with enable 5-TO-220 Product overview: LP38841T-1.2/LF03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841T-1.2/LF03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38841T-1.2/LF03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38841T-1.2/LF03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38841T-1.2/LF03
IC REG LINEAR 1.2V 800MA TO220-5

IC REG LINEAR 1.2V 800MA TO220-5

Supplier's Site
Voltage Regulators - Linear - LP38841T-1.2/LF03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841T-1.2/LF03
Voltage Regulators - Linear LP38841T-1.2/LF03
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38841T-1.2/LF03 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38841T-1.2/LF03
PMIC - Voltage Regulators - Linear LP38841T-1.2/LF03
IC REG LINEAR 1.2V 800MA TO220-5

IC REG LINEAR 1.2V 800MA TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38841T-1.2/LF03
LDO Voltage Regulators LP38841T-1.2/LF03
LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-TO-220

LDO Voltage Regulators 0.8A Ultra Low Dropout Linear Regulators 5-TO-220

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38841T-1.2/LF03 1056559-LP38841T-1.2/LF03 LP38841T-1.2/LF03-ND 776-LP38841T-1.2/LF03 LP38841T-1.2/LF03 LP38841T-1.2/LF03 LP38841T-1.2/LF03 LP38841T-1.2/LF03
Product Name LP38841 0.8A Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38841T-1.2/LF03 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power TO-220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads Other; TO-220 TO-220 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 0.8000 to 1.5 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers