Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad
IC REG LIN 1.8V 800MA 8SO PWRPAD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3891EMRX-1.8 | LP3891EMRX-1.8 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.8 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps |