Texas Instruments LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-1.2

Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38841 0.8A Ultra Low Dropout Linear Regulators - LP38841S-1.2 - Texas Instruments
Dallas, TX, United States
LP38841 0.8A Ultra Low Dropout Linear Regulators
LP38841S-1.2
LP38841 0.8A Ultra Low Dropout Linear Regulators LP38841S-1.2
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38841S-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38841S-1.2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38841S-1.2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.2 - 1203560-LP38841S-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.2
1203560-LP38841S-1.2
PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.2 1203560-LP38841S-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1203560-LP38841S-1.2 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LP38841 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.21V at 800mA Current - Quiescent (Iq): 30μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203560-LP38841S-1.2
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LP38841
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.21V at 800mA
Current - Quiescent (Iq): 30μA

Buy Now
Singapore, Singapore
Low-Power 0.8A Voltage Regulator IC
776-LP38841S-1.2
Low-Power 0.8A Voltage Regulator IC 776-LP38841S-1.2
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125 Product overview: LP38841S-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-1.2 can be used for catalog matching and distributor lookup.

0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125 Product overview: LP38841S-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38841S-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38841S-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38841S-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38841S-1.2
IC REG LINEAR 1.2V 800MA DDPAK

IC REG LINEAR 1.2V 800MA DDPAK

Supplier's Site
Voltage Regulators - Linear - LP38841S-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-1.2
Voltage Regulators - Linear LP38841S-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now
Voltage Regulators - Linear - LP38841S-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38841S-1.2
Voltage Regulators - Linear LP38841S-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38841S-1.2 LP38841S-1.2-ND 1203560-LP38841S-1.2 776-LP38841S-1.2 LP38841S-1.2 LP38841S-1.2 LP38841S-1.2
Product Name LP38841 0.8A Ultra Low Dropout Linear Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38841S-1.2 Low-Power 0.8A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 0.8000 to 1.5 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Power Management IC - 713-BQ27510DRZT-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details