Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
IC REG LIN 1.8V 1.5A 8SO PWRPAD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3882EMRX-1.8 | LP3882EMRX-1.8 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 1.8 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps |