Texas Instruments High-Performance Analog 0.8V 1.5A TO-220 LDO Voltage Regulator IC LP38842T-0.8

Description
LDO Regulator 0.8V 1.5A TO-220-5 Product overview: LP38842T-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38842T-0.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator 0.8V 1.5A TO-220-5 Product overview: LP38842T-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38842T-0.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8V 1.5A TO-220 LDO Voltage Regulator IC
699-LP38842T-0.8
0.8V 1.5A TO-220 LDO Voltage Regulator IC 699-LP38842T-0.8
LDO Regulator 0.8V 1.5A TO-220-5 Product overview: LP38842T-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38842T-0.8 can be used for catalog matching and distributor lookup.

LDO Regulator 0.8V 1.5A TO-220-5 Product overview: LP38842T-0.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38842T-0.8 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP38842T-0.8 - 877924-LP38842T-0.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38842T-0.8
877924-LP38842T-0.8
PMIC - PMIC - Voltage Regulators - Linear - LP38842T-0.8 877924-LP38842T-0.8
Manufacturer: Texas Instruments Win Source Part Number: 877924-LP38842T-0.8 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Family Name: LP38842 Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877924-LP38842T-0.8
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Family Name: LP38842
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38842T-0.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38842T-0.8
PMIC - Voltage Regulators - Linear LP38842T-0.8
IC REG LINEAR 0.8V 1.5A TO220-5

IC REG LINEAR 0.8V 1.5A TO220-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38842T-0.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38842T-0.8
Voltage Regulators - Linear LP38842T-0.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now
Voltage Regulators - Linear - LP38842T-0.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38842T-0.8
Voltage Regulators - Linear LP38842T-0.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP38842T-0.8 877924-LP38842T-0.8 LP38842T-0.8 LP38842T-0.8
Product Name 0.8V 1.5A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38842T-0.8 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 0.8000 volts 0.8000 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps
IQ 3.00E-5 amps 3.00E-5 amps
Unlock Full Specs
to access all available technical data