Littelfuse, Inc. SMD Circuit Protection Fuse 2920L260PR

Description
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L260PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L260PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-2920L260PR
SMD Circuit Protection Fuse 150-2920L260PR
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L260PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L260PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L260PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L260PR - 906160-2920L260PR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L260PR
906160-2920L260PR
PTC Resettable Fuses - 2920L260PR 906160-2920L260PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 906160-2920L260PR Series: POLY-FUSE®, 2920L Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2920 (7351 Metric), Concave Package: 2920 (7351 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: F2874TR, 1294-2920L260PR, F2874DKR, 2920L260PR-ND, -2920L260PR, F2874CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 906160-2920L260PR
Series: POLY-FUSE®, 2920L
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 2920 (7351 Metric), Concave
Package: 2920 (7351 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: F2874TR, 1294-2920L260PR, F2874DKR, 2920L260PR-ND, -2920L260PR, F2874CT

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L260PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L260PR
Circuit Protection - PTC Resettable Fuses 2920L260PR
PTC RESET FUSE 6V 2.6A 2920

PTC RESET FUSE 6V 2.6A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-2920L260PR 906160-2920L260PR 2920L260PR
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - 2920L260PR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002241002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers