Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 2920L200

Description
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet
Description
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 2920L200 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
2920L200
PolySwitch® Lead-Free Surface Mount Resettable PPTC 2920L200
The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

The 2920L Series PTC provides surface mount overcurrent protection for medium voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2920L200
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers