Manufacturer: Littelfuse Inc.
Win Source Part Number: 758290-2920L500/16MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 10A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 5A
Thickness (Maximum): 0.063" (1.60mm)
Resistance - Initial (Ri) (Minimum): 5 mOhms
Resistance - Post Trip (R1) (Maximum): 25 mOhms
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
PTC Resettable Fuse, 2-Terminal, Dual Ended Product overview: 2920L500/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Dual, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L500/16MR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 16V 5A 2920
FUSE, RESETTABLE PTC, 16VDC, 40A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:16VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes
16V 5A 40A 10A 2920 Resettable Fuses ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 758290-2920L500/16MR | 150-2920L500/16MR | 2920L500/16MR | 80Y5039 | 2920L500/16MR |
| Product Name | PTC Resettable Fuses - 2920L500/16MR | Dual Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 16Vdc, 40A, Smd; Pptc Case Style Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | SMD | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Current | 40 amps | 40 amps |