Littelfuse, Inc. SMD 1.85A 3.7A 40A Circuit Protection Fuse 2920L185DR

Description
PTC Resettable Fuse 1.85A Hold, 3.7A Trip, 33VDC, 40A, 1.5W, 2.5s, 0.05 Ohm SMD Product overview: 2920L185DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L185DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.85A Hold, 3.7A Trip, 33VDC, 40A, 1.5W, 2.5s, 0.05 Ohm SMD Product overview: 2920L185DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L185DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.85A 3.7A 40A Circuit Protection Fuse
150-2920L185DR
SMD 1.85A 3.7A 40A Circuit Protection Fuse 150-2920L185DR
PTC Resettable Fuse 1.85A Hold, 3.7A Trip, 33VDC, 40A, 1.5W, 2.5s, 0.05 Ohm SMD Product overview: 2920L185DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L185DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.85A Hold, 3.7A Trip, 33VDC, 40A, 1.5W, 2.5s, 0.05 Ohm SMD Product overview: 2920L185DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 3.7A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.85A, 3.7A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L185DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Resettable, 33V, 1.85A, 2920, Full Reel; Pptc Case Style Littelfuse - 05M2795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.85A, 2920, Full Reel; Pptc Case Style Littelfuse
05M2795
Fuse, Ptc Resettable, 33V, 1.85A, 2920, Full Reel; Pptc Case Style Littelfuse 05M2795
FUSE, PTC RESETTABLE, 33V, 1.85A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:2.5s; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.85A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:2.5s; External Depth:1mm RoHS Compliant: Yes

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 18M4795 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
18M4795
Resettable Fuse; Pptc Case Style Littelfuse 18M4795
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:2.5s; Current Rating Max:40A; Operating Temperature Max:85°CRoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:2.5s; Current Rating Max:40A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L185DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L185DR
Circuit Protection - PTC Resettable Fuses 2920L185DR
PTC RESET FUSE 33V 1.85A 2920

PTC RESET FUSE 33V 1.85A 2920

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L185DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L185DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L185DR
33V 1.85A 40A 3.7A 2920 Resettable Fuses ROHS

33V 1.85A 40A 3.7A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L185DR 05M2795 18M4795 2920L185DR 2920L185DR
Product Name SMD 1.85A 3.7A 40A Circuit Protection Fuse Fuse, Ptc Resettable, 33V, 1.85A, 2920, Full Reel; Pptc Case Style Littelfuse Resettable Fuse; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data