Littelfuse, Inc. Circuit Protection Fuse 2920L700SLPR

Description
PTC Resettable Fuse Product overview: 2920L700SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700SLPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: 2920L700SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700SLPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-2920L700SLPR
Circuit Protection Fuse 150-2920L700SLPR
PTC Resettable Fuse Product overview: 2920L700SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700SLPR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 2920L700SLPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L700SLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L700SLPR - 762072-2920L700SLPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L700SLPR
762072-2920L700SLPR
PTC Resettable Fuses - 2920L700SLPR 762072-2920L700SLPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 762072-2920L700SLPR Series: POLY-FUSE, LoRho Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2920 (7351 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 14A Time to Trip: 200ms Family Name: Lo Rho Categories: Circuit Protection Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm) Current - Hold (Ih) (Maximum): 7A Thickness (Maximum): 0.026" (0.65mm) Resistance - Initial (Ri) (Minimum): 1 mOhm Resistance - Post Trip (R1) (Maximum): 7 mOhm Introduction Date: October 09, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 762072-2920L700SLPR
Series: POLY-FUSE, LoRho
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2920 (7351 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 14A
Time to Trip: 200ms
Family Name: Lo Rho
Categories: Circuit Protection
Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Current - Hold (Ih) (Maximum): 7A
Thickness (Maximum): 0.026" (0.65mm)
Resistance - Initial (Ri) (Minimum): 1 mOhm
Resistance - Post Trip (R1) (Maximum): 7 mOhm
Introduction Date: October 09, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resettable Fuses - 1740330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740330
Resettable Fuses 1740330
Wickmann 2920L700SLPR Resettable Fuse

Wickmann 2920L700SLPR Resettable Fuse

Supplier's Site
Resettable Fuses - 1740763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740763
Resettable Fuses 1740763
Wickmann 2920L700SLPR Resettable Fuse

Wickmann 2920L700SLPR Resettable Fuse

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Thermistor Mounting Littelfuse - 38AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Thermistor Mounting Littelfuse
38AC3038
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Thermistor Mounting Littelfuse 38AC3038
FUSE, RESETTABLE PTC, 6VDC, 7A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 7A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 7A, Smd, Full Reel; Product Range Littelfuse - 65W2920 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 7A, Smd, Full Reel; Product Range Littelfuse
65W2920
Fuse, Resettable Ptc, 6Vdc, 7A, Smd, Full Reel; Product Range Littelfuse 65W2920
FUSE, RESETTABLE PTC, 6VDC, 7A, SMD, FULL REEL; Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:7A; Tripping Current:14A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 7A, SMD, FULL REEL; Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:7A; Tripping Current:14A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Product Range Littelfuse - 69W6461 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Product Range Littelfuse
69W6461
Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Product Range Littelfuse 69W6461
FUSE, RESETTABLE PTC, 6VDC, 7A, SMD; Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:7A; Tripping Current:14A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.007ohmRoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 7A, SMD; Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:7A; Tripping Current:14A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.007ohmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2920L700SLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L700SLPR
Circuit Protection - PTC Resettable Fuses 2920L700SLPR
PTC RESET FUSE 6V 7A 2920

PTC RESET FUSE 6V 7A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L700SLPR 762072-2920L700SLPR 1740330 38AC3038 69W6461 2920L700SLPR
Product Name Circuit Protection Fuse PTC Resettable Fuses - 2920L700SLPR Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Thermistor Mounting Littelfuse Fuse, Resettable Ptc, 6Vdc, 7A, Smd; Product Range Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Fuse Material Polymer
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details