Littelfuse, Inc. PICO® II Very Fast-Acting Subminiature Axial leaded fuse 25103.5

Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet
Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Very Fast-Acting Subminiature Axial leaded fuse - 25103.5 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Very Fast-Acting Subminiature Axial leaded fuse
25103.5
PICO® II Very Fast-Acting Subminiature Axial leaded fuse 25103.5
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 25103.5
Product Name PICO® II Very Fast-Acting Subminiature Axial leaded fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details