Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Fuse Miniature Very Fast Acting 16A 500V Holder Cartridge 6.3 X 32mm Ceramic CQC Product overview: 23121600029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-23121600029 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: 231
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Response Time: Fast Blow
Operating Temperature: -25°C ~ 70°C
Mounting Type: Requires Holder
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 16 A
Product Status: Active
"16A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 16A 500VAC 3AB 3AG
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 23121600029 | 139-23121600029 | F4414-ND | 23121600029 | |
| Product Name | Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse | 16A 500V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Circuit Protection - Fuses |
| Features | Fast Acting | ||||
| Rated Voltage | 500 volts | 500 volts | 500 volts | 500 volts | |
| Approvals / Standards | RoHS | ||||
| Rated Current | 16 amps | 16 amps | 16 amps |