Littelfuse, Inc. Resettable Fuses 2920L100PR

Description
Littelfuse 2920L100PR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 2920L100PR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 7874205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874205P
Resettable Fuses 7874205P
Littelfuse 2920L100PR Resettable Fuse

Littelfuse 2920L100PR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874205
Resettable Fuses 7874205
Littelfuse 2920L100PR Resettable Fuse

Littelfuse 2920L100PR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 33V 1.1A 2.2A Circuit Protection Fuse
150-2920L100PR
SMD 33V 1.1A 2.2A Circuit Protection Fuse 150-2920L100PR
PTC Resettable Fuse, 33V, 1.1A Hold, 2.2A Trip, 40A Max, SMD Product overview: 2920L100PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 2.2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 2.2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L100PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 33V, 1.1A Hold, 2.2A Trip, 40A Max, SMD Product overview: 2920L100PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 1.1A, 2.2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 1.1A, 2.2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L100PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L100PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L100PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L100PR
33V 1.1A 40A 2.2A 2920 Resettable Fuses ROHS

33V 1.1A 40A 2.2A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse - 36220795 - Radwell International
Willingboro, NJ, United States
FUSE, PTC RESET, 33V, 1.1A, 2920; HOLDING CURRENT:1.1A; TRIPPING CURRENT:2.2A; INITIAL RESISTANCE MAX:0.41OHM; OPERATING VOLTAGE:33V; SERIES:2920L; PT. FREE 2 YEAR RADWELL WARRANTY

FUSE, PTC RESET, 33V, 1.1A, 2920; HOLDING CURRENT:1.1A; TRIPPING CURRENT:2.2A; INITIAL RESISTANCE MAX:0.41OHM; OPERATING VOLTAGE:33V; SERIES:2920L; PT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Ptc Resettable, 33V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse - 05M2792 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse
05M2792
Fuse, Ptc Resettable, 33V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse 05M2792
FUSE, PTC RESETTABLE, 33V, 1.1A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40ARoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.1A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40ARoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse - 18M4792 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse
18M4792
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse 18M4792
FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.36mm RoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.36mm RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 1.1A, 33V, 2921; Thermistor Mounting Littelfuse - 78R5565 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 1.1A, 33V, 2921; Thermistor Mounting Littelfuse
78R5565
Resettable Fuse, Ptc, 1.1A, 33V, 2921; Thermistor Mounting Littelfuse 78R5565
RESETTABLE FUSE, PTC, 1.1A, 33V, 2921; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 1.1A, 33V, 2921; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L100PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L100PR
Circuit Protection - PTC Resettable Fuses 2920L100PR
PTC RESET FUSE 33V 1.1A 2920

PTC RESET FUSE 33V 1.1A 2920

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7874205P 7874205 150-2920L100PR 2920L100PR 36220795 05M2792 18M4792 78R5565 2920L100PR
Product Name Resettable Fuses Resettable Fuses SMD 33V 1.1A 2.2A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse Fuse, Ptc Resettable, 33V, 1.1A, 2920, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 1.1A, 33V, 2921; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable Resettable
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data