Littelfuse, Inc. SMD Circuit Protection Fuse 2920L300DR

Description
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-2920L300DR
SMD Circuit Protection Fuse 150-2920L300DR
PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L300DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L300DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L300DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L300DR
6V 3A 40A 5A 2920 Resettable Fuses ROHS

6V 3A 40A 5A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet
Polyfuse, Ptc, 6V, Smd 2920, 3A; Thermistor Mounting Littelfuse - 54AH4616 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 6V, Smd 2920, 3A; Thermistor Mounting Littelfuse
54AH4616
Polyfuse, Ptc, 6V, Smd 2920, 3A; Thermistor Mounting Littelfuse 54AH4616
POLYFUSE, PTC, 6V, SMD 2920, 3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Carrying RoHS Compliant: Yes

POLYFUSE, PTC, 6V, SMD 2920, 3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Carrying RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L300DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L300DR
Circuit Protection - PTC Resettable Fuses 2920L300DR
PTC RESET FUSE 6V 3A 2920

PTC RESET FUSE 6V 3A 2920

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-2920L300DR 2920L300DR 54AH4616 2920L300DR
Product Name SMD Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Polyfuse, Ptc, 6V, Smd 2920, 3A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data