Littelfuse, Inc. Fuses 2410SFV0.75FM/125-2

Description
750mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
750mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 2410SFV0.75FM/125-2TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

750mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 2410SFV0.75FM/125-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
2410SFV0.75FM/125-2
Circuit Protection - Fuses 2410SFV0.75FM/125-2
FUSE BRD MNT 750MA 250VAC 125VDC

FUSE BRD MNT 750MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 2410SFV0.75FM/125-2TR-ND 2410SFV0.75FM/125-2
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF155 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 58 volts
Rated Current 500 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers