Littelfuse, Inc. 16V 5.00A Circuit Protection Fuse 2920L500/16MR-A

Description
PTC 16V POLYFUSE SMT 2920 5.00A Product overview: 2920L500/16MR-A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.00A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.00A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L500/16MR-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC 16V POLYFUSE SMT 2920 5.00A Product overview: 2920L500/16MR-A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.00A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.00A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L500/16MR-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 5.00A Circuit Protection Fuse
150-2920L500/16MR-A
16V 5.00A Circuit Protection Fuse 150-2920L500/16MR-A
PTC 16V POLYFUSE SMT 2920 5.00A Product overview: 2920L500/16MR-A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.00A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.00A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L500/16MR-A can be used for catalog matching and distributor lookup.

PTC 16V POLYFUSE SMT 2920 5.00A Product overview: 2920L500/16MR-A from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.00A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.00A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L500/16MR-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection PTC Resettable Fuses
Circuit Protection PTC Resettable Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection PTC Resettable Fuses Series: POLY-FUSE®, 2920L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Polymeric Current - Max/Contact: 40 A Voltage - Max: 16V Current - Hold (Ih) (Max): 5 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection PTC Resettable Fuses
Series: POLY-FUSE®, 2920L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Polymeric
Current - Max/Contact: 40 A
Voltage - Max: 16V
Current - Hold (Ih) (Max): 5 A

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L500/16MR-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L500/16MR-A
Circuit Protection - PTC Resettable Fuses 2920L500/16MR-A
PTC 16V POLYFUSE SMT 2920 5.00A

PTC 16V POLYFUSE SMT 2920 5.00A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-2920L500/16MR-A 2920L500/16MR-A
Product Name 16V 5.00A Circuit Protection Fuse Circuit Protection PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details