Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23111600029

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23111600029 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23111600029
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23111600029
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Circuit Protection - Fuses - 23111600029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
23111600029
Circuit Protection - Fuses 23111600029
FUSE CERAMIC 1.6A 500VAC 3AB 3AG

FUSE CERAMIC 1.6A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 23111600029 23111600029
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110229 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
Auto Fuses - AGN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers