Littelfuse, Inc. Resettable Fuses 2920L200DR

Description
Littelfuse 2920L200DR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 2920L200DR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8951640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951640P
Resettable Fuses 8951640P
Littelfuse 2920L200DR Resettable Fuse

Littelfuse 2920L200DR Resettable Fuse

Supplier's Site
Resettable Fuses - 8951640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951640
Resettable Fuses 8951640
Littelfuse 2920L200DR Resettable Fuse

Littelfuse 2920L200DR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 2A 15V 40A Circuit Protection Fuse
150-2920L200DR
SMD 2A 15V 40A Circuit Protection Fuse 150-2920L200DR
2920 SMD PTC Resettable Fuse, 2A Hold, 15V DC, 40A Max Product overview: 2920L200DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200DR can be used for catalog matching and distributor lookup.

2920 SMD PTC Resettable Fuse, 2A Hold, 15V DC, 40A Max Product overview: 2920L200DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L200DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L200DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L200DR
Circuit Protection - PTC Resettable Fuses 2920L200DR
PTC RESET FUSE 15V 2A 2920

PTC RESET FUSE 15V 2A 2920

Supplier's Site
Fuse, Ptc Reset, 15V, 2A, 2920; Pptc Case Style Littelfuse - 18M4796 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 2A, 2920; Pptc Case Style Littelfuse
18M4796
Fuse, Ptc Reset, 15V, 2A, 2920; Pptc Case Style Littelfuse 18M4796
FUSE, PTC RESET, 15V, 2A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 2A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:40A; External Depth:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resettable Fuse, Ptc, 40A, 15V, 2924; Thermistor Mounting Littelfuse - 78R5568 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 40A, 15V, 2924; Thermistor Mounting Littelfuse
78R5568
Resettable Fuse, Ptc, 40A, 15V, 2924; Thermistor Mounting Littelfuse 78R5568
RESETTABLE FUSE, PTC, 40A, 15V, 2924; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 40A, 15V, 2924; Thermistor Mounting:SMD; Product Range:POLYFUSE 2920L Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L200DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L200DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L200DR
15V 2A 40A 4A 2920 Resettable Fuses ROHS

15V 2A 40A 4A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8951640P 8951640 150-2920L200DR 2920L200DR 18M4796 78R5568 2920L200DR
Product Name Resettable Fuses Resettable Fuses SMD 2A 15V 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 15V, 2A, 2920; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 40A, 15V, 2924; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 40 amps 40 amps 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data