Littelfuse, Inc. SMD 24V 3.3A Circuit Protection Fuse 2920L330/24MR

Description
PTC Resettable Fuse, 24V, 3.3A, 2920 SMD Product overview: 2920L330/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 3.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 3.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L330/24MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 24V, 3.3A, 2920 SMD Product overview: 2920L330/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 3.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 3.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L330/24MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 3.3A Circuit Protection Fuse
150-2920L330/24MR
SMD 24V 3.3A Circuit Protection Fuse 150-2920L330/24MR
PTC Resettable Fuse, 24V, 3.3A, 2920 SMD Product overview: 2920L330/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 3.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 3.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L330/24MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 24V, 3.3A, 2920 SMD Product overview: 2920L330/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 3.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 3.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L330/24MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 2920L330/24MR - 806881-2920L330/24MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L330/24MR
806881-2920L330/24MR
PTC Resettable Fuses - 2920L330/24MR 806881-2920L330/24MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 806881-2920L330/24MR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 24V Current - Max: 40A Current - Trip (It): 5.5A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 3.3A Thickness (Maximum): 0.079" (2.00mm) Resistance - Post Trip (R1) (Maximum): 55 mOhms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806881-2920L330/24MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 24V
Current - Max: 40A
Current - Trip (It): 5.5A
Time to Trip: 5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 3.3A
Thickness (Maximum): 0.079" (2.00mm)
Resistance - Post Trip (R1) (Maximum): 55 mOhms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 2920L330/24MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L330/24MR
Circuit Protection - PTC Resettable Fuses 2920L330/24MR
PTC RESET FUSE 24V 3.3A 2920

PTC RESET FUSE 24V 3.3A 2920

Supplier's Site
Pptc Resettable Fuse, 3.3A, 24Vdc, 2920; Pptc Case Style Littelfuse - 34AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 3.3A, 24Vdc, 2920; Pptc Case Style Littelfuse
34AC8751
Pptc Resettable Fuse, 3.3A, 24Vdc, 2920; Pptc Case Style Littelfuse 34AC8751
PPTC RESETTABLE FUSE, 3.3A, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:3.3A; Tripping Current:5.5A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 3.3A, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:24VDC; Holding Current:3.3A; Tripping Current:5.5A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2920L330/24MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2920L330/24MR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2920L330/24MR
24V 3.3A 40A 5.5A 2920 Resettable Fuses ROHS

24V 3.3A 40A 5.5A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-2920L330/24MR 806881-2920L330/24MR 2920L330/24MR 34AC8751 2920L330/24MR
Product Name SMD 24V 3.3A Circuit Protection Fuse PTC Resettable Fuses - 2920L330/24MR Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 3.3A, 24Vdc, 2920; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers