Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23116300029

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23116300029 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23116300029
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23116300029
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Circuit Protection - Fuses 23116300029
FUSE CERAMIC 6.3A 500VAC 3AB 3AG

FUSE CERAMIC 6.3A 500VAC 3AB 3AG

Supplier's Site
Fuse - 47712348 - Radwell International
Willingboro, NJ, United States
FUSE, 6.3 AMP, 500 VAC, FAST BLOW CARTRIDGE, CERAMIC, 6.3MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, 6.3 AMP, 500 VAC, FAST BLOW CARTRIDGE, CERAMIC, 6.3MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses
Product Number 23116300029 23116300029 47712348
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Circuit Protection - Fuses Fuse
Features Fast Acting
Rated Voltage 500 volts 500 volts 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data