Littelfuse, Inc. Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23112000029

Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Request a Quote Datasheet
Description
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse - 23112000029 - Littelfuse, Inc.
Rosemont, IL, United States
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse
23112000029
Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse 23112000029
Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Designed for semiconductor protection For high voltage applications High breaking capacity Pluggable into clips or shocksafe holders

Datasheet
Fuses - F4409-ND - DigiKey
Thief River Falls, MN, United States
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuses - 1294-23112000029-CHP - DigiKey
Thief River Falls, MN, United States
"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 23112000029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
23112000029
Circuit Protection - Fuses 23112000029
FUSE CERAMIC 2A 500VAC 3AB 3AG

FUSE CERAMIC 2A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 23112000029 F4409-ND 23112000029
Product Name Special 500V 6.3x32mm Very Fast-Acting Ceramic Body Fuse Fuses Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 2 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers