Littelfuse, Inc. Through-Hole 3ohm Circuit Protection Fuse 250R145-RAU

Description
PTC Resettable Fuse, 3ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R145-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R145-RAU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 3ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R145-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R145-RAU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3ohm Circuit Protection Fuse
150-250R145-RAU
Through-Hole 3ohm Circuit Protection Fuse 150-250R145-RAU
PTC Resettable Fuse, 3ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R145-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R145-RAU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 3ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE & ROHS COMPLIANT Product overview: 250R145-RAU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250R145-RAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 250R145-RAU - 805933-250R145-RAU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250R145-RAU
805933-250R145-RAU
PTC Resettable Fuses - 250R145-RAU 805933-250R145-RAU
Manufacturer: Littelfuse Inc. Win Source Part Number: 805933-250R145-RAU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 290mA Time to Trip: 2.5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 3 Ohms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Post Trip (R1) (Maximum): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805933-250R145-RAU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 290mA
Time to Trip: 2.5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 3 Ohms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 145mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Post Trip (R1) (Maximum): 12 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - 250R145-RAU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250R145-RAU
Circuit Protection - PTC Resettable Fuses 250R145-RAU
PTC RESET FUSE 60V 145MA RADIAL

PTC RESET FUSE 60V 145MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-250R145-RAU 805933-250R145-RAU 250R145-RAU
Product Name Through-Hole 3ohm Circuit Protection Fuse PTC Resettable Fuses - 250R145-RAU Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3630-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Cartridge Fuses - VF507/VF507-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 12 amps
View Details