Littelfuse, Inc. PTC Resettable Fuses - 2920L250DR 2920L250DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003671-2920L250DR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 2.5A Current - Trip (It): 5A Time to Trip: 10s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhm Resistance - Post Trip (R1) (Max): 85 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003671-2920L250DR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 2.5A Current - Trip (It): 5A Time to Trip: 10s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhm Resistance - Post Trip (R1) (Max): 85 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 2920L250DR - 1003671-2920L250DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2920L250DR
1003671-2920L250DR
PTC Resettable Fuses - 2920L250DR 1003671-2920L250DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003671-2920L250DR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 2.5A Current - Trip (It): 5A Time to Trip: 10s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhm Resistance - Post Trip (R1) (Max): 85 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1003671-2920L250DR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.049" (1.25mm)
Voltage - Max: 15V
Current - Max: 40A
Current - Hold (Ih) (Max): 2.5A
Current - Trip (It): 5A
Time to Trip: 10s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Resistance - Initial (Ri) (Min): 35 mOhm
Resistance - Post Trip (R1) (Max): 85 mOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 0.085ohm Circuit Protection Fuse
150-2920L250DR
SMD 0.085ohm Circuit Protection Fuse 150-2920L250DR
PTC Resettable Fuse, 0.085ohm, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L250DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L250DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.085ohm, Surface Mount, CHIP, 2920, ROHS COMPLIANT Product overview: 2920L250DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2920L250DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2920L250DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2920L250DR
Circuit Protection - PTC Resettable Fuses 2920L250DR
PTC RESET FUSE 15V 2.5A 2920

PTC RESET FUSE 15V 2.5A 2920

Supplier's Site
Fuse, Ptc Resettable, 15V, 2.5A; Pptc Case Style Littelfuse - 05M2798 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 2.5A; Pptc Case Style Littelfuse
05M2798
Fuse, Ptc Resettable, 15V, 2.5A; Pptc Case Style Littelfuse 05M2798
FUSE, PTC RESETTABLE, 15V, 2.5A; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A; External Depth:1mmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 2.5A; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A; External Depth:1mmRoHS Compliant: Yes

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 18M4797 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
18M4797
Resettable Fuse; Pptc Case Style Littelfuse 18M4797
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch 2920L Series; Voltage Rating:15VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1003671-2920L250DR 150-2920L250DR 2920L250DR 05M2798 18M4797
Product Name PTC Resettable Fuses - 2920L250DR SMD 0.085ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 15V, 2.5A; Pptc Case Style Littelfuse Resettable Fuse; Pptc Case Style Littelfuse
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Rated Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 16 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details