Littelfuse, Inc. 60V 130MA Circuit Protection Fuse 250S130-RCDR

Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: 250S130-RCDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130-RCDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: 250S130-RCDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130-RCDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 130MA Circuit Protection Fuse
150-250S130-RCDR
60V 130MA Circuit Protection Fuse 150-250S130-RCDR
PTC RESET FUSE 60V 130MA 2SMD Product overview: 250S130-RCDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130-RCDR can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 130MA 2SMD Product overview: 250S130-RCDR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-250S130-RCDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 250S130-RCDR - 1003430-250S130-RCDR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 250S130-RCDR
1003430-250S130-RCDR
PTC Resettable Fuses - 250S130-RCDR 1003430-250S130-RCDR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1003430-250S130-RCDR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.146" (3.70mm) Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Hold (Ih) (Max): 130mA Current - Trip (It): 260mA Time to Trip: 1.1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.370" L x 0.291" W (9.40mm x 7.40mm) Resistance - Initial (Ri) (Min): 7 Ohm Resistance - Post Trip (R1) (Max): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1003430-250S130-RCDR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.146" (3.70mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Hold (Ih) (Max): 130mA
Current - Trip (It): 260mA
Time to Trip: 1.1s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.370" L x 0.291" W (9.40mm x 7.40mm)
Resistance - Initial (Ri) (Min): 7 Ohm
Resistance - Post Trip (R1) (Max): 17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 250S130-RCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
250S130-RCDR
Circuit Protection - PTC Resettable Fuses 250S130-RCDR
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-250S130-RCDR 1003430-250S130-RCDR 250S130-RCDR
Product Name 60V 130MA Circuit Protection Fuse PTC Resettable Fuses - 250S130-RCDR Circuit Protection - PTC Resettable Fuses
Rated Voltage 60 volts
Unlock Full Specs
to access all available technical data